Habasit America FH-A

Description
Category: Flex Belts - Aramid
Datasheet
Description
Category: Flex Belts - Aramid
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FH-A -  - Habasit America
Suwanee, GA, United States
FH-A
FH-A
Category: Flex Belts - Aramid

Category: Flex Belts - Aramid

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Timing Belts (metric)
Product Name FH-A
Belt Width 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 2056042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 25 mm (0.9843 inch)
Belt Length 550 mm (21.65 inch)
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
2 mm (GT3) Pitch, 125 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M125030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
FT5-A -  - Habasit America
Habasit America
Specs
Metric Pitch T 5mm
Belt Width 25 mm (0.9843 inch)
Minimum Pulley Size 30 mm (1.18 inch)
View Details