Habasit America FAT5-H

Description
Category: Flex Belts - Highly flexible steel
Datasheet
Description
Category: Flex Belts - Highly flexible steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FAT5-H -  - Habasit America
Suwanee, GA, United States
FAT5-H
FAT5-H
Category: Flex Belts - Highly flexible steel

Category: Flex Belts - Highly flexible steel

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Timing Belts (metric)
Product Name FAT5-H
Metric Pitch AT 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1755206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 375 mm (14.76 inch)
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
2 mm (GT3) Pitch, 534 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M534030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
FT20-S -  - Habasit America
Habasit America
Specs
Metric Pitch T 20mm
Belt Width 25 mm (0.9843 inch)
Minimum Pulley Size 120 mm (4.72 inch)
View Details