The Case Chain 1110T from Habasit America is a radius running plastic tab chain designed for bi-directional travel. It features a width of 25.4 mm (1.00 inch) and is available in three material options: DP, NY, and HT, each with a nominal tensile strength of 373 N (84 lbf). The chain has a weight specification of approximately 0.31 kg/m (0.21 lb/ft) for the DP variant and 0.30 kg/m (0.20 lb/ft) for both the NY and HT variants. The pins are made of stainless steel, ensuring durability. Standard packaging is 3.048 m (10 ft), and food-approved materials are available upon request. This product is suitable for applications requiring reliable performance in a bi-directional setup.
Product Type: Case Chain
Type: Chain
| Habasit America | |
|---|---|
| Product Category | Conveyor Chain |
| Product Name | Case Chain 1110T |
| Material | DP,HT,NY |