Habasit America AT10-I

Description
Category: Open-end Timing Belts - Stainless steel
Datasheet
Description
Category: Open-end Timing Belts - Stainless steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AT10-I -  - Habasit America
Suwanee, GA, United States
AT10-I
AT10-I
Category: Open-end Timing Belts - Stainless steel

Category: Open-end Timing Belts - Stainless steel

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Timing Belts (metric)
Product Name AT10-I
Metric Pitch AT 10mm
Unlock Full Specs
to access all available technical data

Similar Products

T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belts - 2056042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 25 mm (0.9843 inch)
Belt Length 550 mm (21.65 inch)
View Details
2 mm (GT3) Pitch, 246 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M246030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
T20-A -  - Habasit America
Habasit America
Specs
Metric Pitch T 20mm
Belt Width 25 mm (0.9843 inch)
Ultimate Tensile Strength 3200 N (11510 oz)
View Details