Habasit America 2.0" RS Straight FF620

Description
Product Sub-Group: 2.0" RS Straight FF620
Datasheet
Description
Product Sub-Group: 2.0" RS Straight FF620
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.0
Suwanee, GA, United States
2.0" RS Straight FF620
2.0" RS Straight FF620
Product Sub-Group: 2.0" RS Straight FF620

Product Sub-Group: 2.0" RS Straight FF620

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Flat Belts
Product Name 2.0" RS Straight FF620
Unlock Full Specs
to access all available technical data

Similar Products

6.35mm Wide By 500mm Long, Flat belt - A 6R19M50006 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polyester
Thickness 0.0181 inch (0.4600 mm)
Width 0.2500 inch (6.35 mm)
View Details
Link Belts - 7005513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pur elastomer
Width 0.5118 inch (13 mm)
Length 197 inch (5000 mm)
View Details
E-FB12-HC+EH/EH+UE - H700016168 - Habasit America
Specs
Application Food & Beverage Processing; Packaging; Weighing belt, Diverting belt, Packaging belt
Material Polyurethane; Thermoplastic polyurethane (TPU)
View Details
 - Transmission Belt Series - F.N. Sheppard & Co.
F.N. Sheppard & Co.
Specs
Application PowerTransmission
Material Polyurethane
View Details