Habasit America 2.0" RS Radius PR620

Description
Product Sub-Group: 2.0" RS Radius PR620
Datasheet
Description
Product Sub-Group: 2.0" RS Radius PR620
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.0
Suwanee, GA, United States
2.0" RS Radius PR620
2.0" RS Radius PR620
Product Sub-Group: 2.0" RS Radius PR620

Product Sub-Group: 2.0" RS Radius PR620

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Flat Belts
Product Name 2.0" RS Radius PR620
Unlock Full Specs
to access all available technical data

Similar Products

6.35mm Wide By 300mm Long, Flat belt - A 6R19M30006 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polyester
Thickness 0.0181 inch (0.4600 mm)
Width 0.2500 inch (6.35 mm)
View Details
Link Belts - 7005507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pur elastomer
Width 0.5118 inch (13 mm)
Length 78.74 inch (2000 mm)
View Details
XVT-2327 - H010102492 - Habasit America
Habasit America
Specs
Application Packaging; Infeed belt, Transfer belt, Weighing belt, Check-out belt, Packaging belt, Miniconveyor belt, Inspection/control belt, Metering/singulation belt
Material Polyurethane; Thermoplastic polyurethane (TPU)
Thickness 0.0472 inch (1.2 mm)
View Details
 - Transmission Belt Series - F.N. Sheppard & Co.
F.N. Sheppard & Co.
Specs
Application PowerTransmission
Material Polyurethane
View Details