Habasit America 2.0" RS Radius IS620

Description
Product Sub-Group: 2.0" RS Radius IS620
Datasheet
Description
Product Sub-Group: 2.0" RS Radius IS620
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.0
Suwanee, GA, United States
2.0" RS Radius IS620
2.0" RS Radius IS620
Product Sub-Group: 2.0" RS Radius IS620

Product Sub-Group: 2.0" RS Radius IS620

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Flat Belts
Product Name 2.0" RS Radius IS620
Unlock Full Specs
to access all available technical data

Similar Products

Link Belts - 679713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pet, pur
Width 0.4331 inch (11 mm)
Length 197 inch (5000 mm)
View Details
6.35mm Wide By 375mm Long, Flat belt - A 6R19M37506 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polyester
Thickness 0.0181 inch (0.4600 mm)
Width 0.2500 inch (6.35 mm)
View Details
E-FB25-FC+HT/AR - H700017793 - Habasit America
Specs
Application Weighing belt
Material Polyurethane; Thermoplastic polyurethane (TPU)
View Details