Habasit America 0.5" RS Straight HDS605

Description
Product Sub-Group: 0.5" RS Straight HDS605
Datasheet
Description
Product Sub-Group: 0.5" RS Straight HDS605
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5
Suwanee, GA, United States
0.5" RS Straight HDS605
0.5" RS Straight HDS605
Product Sub-Group: 0.5" RS Straight HDS605

Product Sub-Group: 0.5" RS Straight HDS605

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Flat Belts
Product Name 0.5" RS Straight HDS605
Unlock Full Specs
to access all available technical data

Similar Products

Link Belts - 7005507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pur elastomer
Width 0.5118 inch (13 mm)
Length 78.74 inch (2000 mm)
View Details
6.35mm Wide By 300mm Long, Flat belt - A 6R19M30006 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polyester
Thickness 0.0181 inch (0.4600 mm)
Width 0.2500 inch (6.35 mm)
View Details