Haas Automation, Inc. 40-Taper Standard Vertical Maching Center VF-9/40

Description
Vertical Machining Center; 84" x 40" x 30" (2134 x 1016 x 762 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side-mount tool changer, 600 ipm (15.2 m/min) rapids, automatic chip auger, programmable coolant nozzle, color remote jog handle, 1MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 95-gallon (360 liter) flood coolant system, Thrust X = 3400 lb, Thrust Y = 3400 lb, Thrust Z = 5600 lb
Description
Vertical Machining Center; 84" x 40" x 30" (2134 x 1016 x 762 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side-mount tool changer, 600 ipm (15.2 m/min) rapids, automatic chip auger, programmable coolant nozzle, color remote jog handle, 1MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 95-gallon (360 liter) flood coolant system, Thrust X = 3400 lb, Thrust Y = 3400 lb, Thrust Z = 5600 lb

Suppliers

Company
Product
Description
Supplier Links
40-Taper Standard Vertical Maching Center - VF-9/40 - Haas Automation, Inc.
Oxnard, CA, USA
40-Taper Standard Vertical Maching Center
VF-9/40
40-Taper Standard Vertical Maching Center VF-9/40
Vertical Machining Center; 84" x 40" x 30" (2134 x 1016 x 762 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side-mount tool changer, 600 ipm (15.2 m/min) rapids, automatic chip auger, programmable coolant nozzle, color remote jog handle, 1MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 95-gallon (360 liter) flood coolant system, Thrust X = 3400 lb, Thrust Y = 3400 lb, Thrust Z = 5600 lb

Vertical Machining Center; 84" x 40" x 30" (2134 x 1016 x 762 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side-mount tool changer, 600 ipm (15.2 m/min) rapids, automatic chip auger, programmable coolant nozzle, color remote jog handle, 1MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 95-gallon (360 liter) flood coolant system, Thrust X = 3400 lb, Thrust Y = 3400 lb, Thrust Z = 5600 lb

Supplier's Site

Technical Specifications

  Haas Automation, Inc.
Product Category Milling Machines
Product Number VF-9/40
Product Name 40-Taper Standard Vertical Maching Center
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
Control CNC / Computer Numerical Control
Spindle Speed 8100 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Conventional Mill -  - Travis CNC
Specs
Features Digital Readout
Spindle Orientation Horizontial (optional feature); Vertical (optional feature)
Control Manual
View Details
Milling center Perforex MT 2101 S - AS 4055.921 - Rittal North America LLC
Specs
Machine Type Machining Center
View Details
PCB Milling Machine for Advanced Applications - ProtoMat S103 - LPKF Laser & Electronics North America
Specs
Features CAD / CAM Software
Spindle Orientation Horizontial
Control Manual
View Details