Haas Automation, Inc. Super-Speed Vertical Maching Center VF-6SS

Description
Super-Speed Vertical Machining Center; 64" x 32" x 30" (1626 x 813 x 762 mm), 40 taper, 30 hp (22.4 kW) vector drive, 12,000 rpm, inline direct-drive, high-speed 24+1 side-mount tool changer, 900 ipm (22.9 m/min) X rapids, 1200 ipm (30.5 m/min) Y & Z rapids, automatic chip auger, programmable coolant nozzle, colorremote jog handle, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 95-gallon (360 liter) flood coolant system, Thrust X = 3400 lb, Thrust Y = 3400 lb, Thrust Z = 3400 lb
Description
Super-Speed Vertical Machining Center; 64" x 32" x 30" (1626 x 813 x 762 mm), 40 taper, 30 hp (22.4 kW) vector drive, 12,000 rpm, inline direct-drive, high-speed 24+1 side-mount tool changer, 900 ipm (22.9 m/min) X rapids, 1200 ipm (30.5 m/min) Y & Z rapids, automatic chip auger, programmable coolant nozzle, colorremote jog handle, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 95-gallon (360 liter) flood coolant system, Thrust X = 3400 lb, Thrust Y = 3400 lb, Thrust Z = 3400 lb

Suppliers

Company
Product
Description
Supplier Links
Super-Speed Vertical Maching Center - VF-6SS - Haas Automation, Inc.
Oxnard, CA, USA
Super-Speed Vertical Maching Center
VF-6SS
Super-Speed Vertical Maching Center VF-6SS
Super-Speed Vertical Machining Center; 64" x 32" x 30" (1626 x 813 x 762 mm), 40 taper, 30 hp (22.4 kW) vector drive, 12,000 rpm, inline direct-drive, high-speed 24+1 side-mount tool changer, 900 ipm (22.9 m/min) X rapids, 1200 ipm (30.5 m/min) Y & Z rapids, automatic chip auger, programmable coolant nozzle, colorremote jog handle, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 95-gallon (360 liter) flood coolant system, Thrust X = 3400 lb, Thrust Y = 3400 lb, Thrust Z = 3400 lb

Super-Speed Vertical Machining Center; 64" x 32" x 30" (1626 x 813 x 762 mm), 40 taper, 30 hp (22.4 kW) vector drive, 12,000 rpm, inline direct-drive, high-speed 24+1 side-mount tool changer, 900 ipm (22.9 m/min) X rapids, 1200 ipm (30.5 m/min) Y & Z rapids, automatic chip auger, programmable coolant nozzle, colorremote jog handle, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 95-gallon (360 liter) flood coolant system, Thrust X = 3400 lb, Thrust Y = 3400 lb, Thrust Z = 3400 lb

Supplier's Site

Technical Specifications

  Haas Automation, Inc.
Product Category Milling Machines
Product Number VF-6SS
Product Name Super-Speed Vertical Maching Center
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
Control CNC / Computer Numerical Control
Spindle Speed 12000 to 15000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

 - Pentax - CMS North America, Inc.
CMS North America, Inc.
Specs
Features Digital Readout (optional feature); Rotary Table (optional feature); Workspace Enclosure (optional feature); Spindle Cooling (optional feature)
Spindle Orientation Universal
Machine Type High-speed Milling; Gantry / Double Column Machine; Machining Center
View Details
Milling and Laser Prototyping System - ProtoMat D104 - LPKF Laser & Electronics North America
LPKF Laser & Electronics North America
Specs
Spindle Orientation Horizontial
Control 15 Position Automatic Tool Selector
Special Construction Features Bench Mill
View Details
50-Taper Standard Vertical Maching Center - VF-6/50 - Haas Automation, Inc.
Specs
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
View Details