Haas Automation, Inc. 40-Taper Standard Vertical Maching Center VF-6/40

Description
Vertical Machining Center; 64" x 32" x 30" (1626 x 813 x 762 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side-mount tool changer, 540 ipm (13.7 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z rapids, automatic chip auger, programmable coolant nozzle, color remote jog handle, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 95-gallon (360 liter) flood coolant system, Thrust X = 3400 lb, Thrust Y = 3400 lb, Thrust Z = 5600 lb
Description
Vertical Machining Center; 64" x 32" x 30" (1626 x 813 x 762 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side-mount tool changer, 540 ipm (13.7 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z rapids, automatic chip auger, programmable coolant nozzle, color remote jog handle, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 95-gallon (360 liter) flood coolant system, Thrust X = 3400 lb, Thrust Y = 3400 lb, Thrust Z = 5600 lb

Suppliers

Company
Product
Description
Supplier Links
40-Taper Standard Vertical Maching Center - VF-6/40 - Haas Automation, Inc.
Oxnard, CA, USA
40-Taper Standard Vertical Maching Center
VF-6/40
40-Taper Standard Vertical Maching Center VF-6/40
Vertical Machining Center; 64" x 32" x 30" (1626 x 813 x 762 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side-mount tool changer, 540 ipm (13.7 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z rapids, automatic chip auger, programmable coolant nozzle, color remote jog handle, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 95-gallon (360 liter) flood coolant system, Thrust X = 3400 lb, Thrust Y = 3400 lb, Thrust Z = 5600 lb

Vertical Machining Center; 64" x 32" x 30" (1626 x 813 x 762 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side-mount tool changer, 540 ipm (13.7 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z rapids, automatic chip auger, programmable coolant nozzle, color remote jog handle, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 95-gallon (360 liter) flood coolant system, Thrust X = 3400 lb, Thrust Y = 3400 lb, Thrust Z = 5600 lb

Supplier's Site

Technical Specifications

  Haas Automation, Inc.
Product Category Milling Machines
Product Number VF-6/40
Product Name 40-Taper Standard Vertical Maching Center
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
Control CNC / Computer Numerical Control
Spindle Speed 8100 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Super-Speed 5-axis UniversalVerticle Machining Center - UMC-750SS - Haas Automation, Inc.
Specs
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling (optional feature)
Spindle Orientation Vertical
Machine Type Machining Center
View Details
Mycenter 3XiF -  - Kitamura Machinery of U.S.A. Inc.
Kitamura Machinery of U.S.A. Inc.
Specs
Features Pallet Changer
Spindle Orientation Vertical
Machine Type High-speed Milling; Machining Center
View Details
Circuit Board Milling Machine for Training Applications - ProtoMat E34 / E44 - LPKF Laser & Electronics North America
Specs
Features CAD / CAM Software
Spindle Orientation Horizontial
Control Manual
View Details