Haas Automation, Inc. 40-Taper Standard Vertical Maching Center VF-5/40XT

Description
Vertical Machining Center; 60" x 26" x 25" (1524 x 660 x 635 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer, 710 ipm (18 m/min) X rapids, 710 ipm (18 m/min) Y & Z rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 95-gallon (360 liter) flood coolant system, Thrust X = 3400 lb, Thrust Y = 4100 lb, Thrust Z = 4100 lb
Description
Vertical Machining Center; 60" x 26" x 25" (1524 x 660 x 635 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer, 710 ipm (18 m/min) X rapids, 710 ipm (18 m/min) Y & Z rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 95-gallon (360 liter) flood coolant system, Thrust X = 3400 lb, Thrust Y = 4100 lb, Thrust Z = 4100 lb

Suppliers

Company
Product
Description
Supplier Links
40-Taper Standard Vertical Maching Center - VF-5/40XT - Haas Automation, Inc.
Oxnard, CA, USA
40-Taper Standard Vertical Maching Center
VF-5/40XT
40-Taper Standard Vertical Maching Center VF-5/40XT
Vertical Machining Center; 60" x 26" x 25" (1524 x 660 x 635 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer, 710 ipm (18 m/min) X rapids, 710 ipm (18 m/min) Y & Z rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 95-gallon (360 liter) flood coolant system, Thrust X = 3400 lb, Thrust Y = 4100 lb, Thrust Z = 4100 lb

Vertical Machining Center; 60" x 26" x 25" (1524 x 660 x 635 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer, 710 ipm (18 m/min) X rapids, 710 ipm (18 m/min) Y & Z rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 95-gallon (360 liter) flood coolant system, Thrust X = 3400 lb, Thrust Y = 4100 lb, Thrust Z = 4100 lb

Supplier's Site

Technical Specifications

  Haas Automation, Inc.
Product Category Milling Machines
Product Number VF-5/40XT
Product Name 40-Taper Standard Vertical Maching Center
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
Control CNC / Computer Numerical Control
Spindle Speed 8100 rpm
Unlock Full Specs
to access all available technical data

Similar Products

 - PF TUCU - CMS North America, Inc.
CMS North America, Inc.
Specs
Features Digital Readout (optional feature); Rotary Table (optional feature); Workspace Enclosure (optional feature); Spindle Cooling (optional feature)
Spindle Orientation Universal
Machine Type High-speed Milling; Gantry / Double Column Machine; Machining Center
View Details
Circuit Board Milling Machine for Training Applications - ProtoMat E34 / E44 - LPKF Laser & Electronics North America
Specs
Features CAD / CAM Software
Spindle Orientation Horizontial
Control Manual
View Details
5-axis Vertical Machining Center - UMC-750 - Haas Automation, Inc.
Specs
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling (optional feature)
Spindle Orientation Vertical
Machine Type Machining Center
View Details