Haas Automation, Inc. 40-Taper Standard Vertical Maching Center VF-3YT

Description
Vertical Machining Center; 40" x 26" x 25" (1016 x 660 x 635 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer, 710 ipm (18.0 m/min) rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 55-gallon (208 liter) flood coolant system, Thrust X = 2550 lb, Thrust Y = 4100 lb, Thrust Z = 4100 lb
Description
Vertical Machining Center; 40" x 26" x 25" (1016 x 660 x 635 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer, 710 ipm (18.0 m/min) rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 55-gallon (208 liter) flood coolant system, Thrust X = 2550 lb, Thrust Y = 4100 lb, Thrust Z = 4100 lb

Suppliers

Company
Product
Description
Supplier Links
40-Taper Standard Vertical Maching Center - VF-3YT - Haas Automation, Inc.
Oxnard, CA, USA
40-Taper Standard Vertical Maching Center
VF-3YT
40-Taper Standard Vertical Maching Center VF-3YT
Vertical Machining Center; 40" x 26" x 25" (1016 x 660 x 635 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer, 710 ipm (18.0 m/min) rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 55-gallon (208 liter) flood coolant system, Thrust X = 2550 lb, Thrust Y = 4100 lb, Thrust Z = 4100 lb

Vertical Machining Center; 40" x 26" x 25" (1016 x 660 x 635 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer, 710 ipm (18.0 m/min) rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 55-gallon (208 liter) flood coolant system, Thrust X = 2550 lb, Thrust Y = 4100 lb, Thrust Z = 4100 lb

Supplier's Site

Technical Specifications

  Haas Automation, Inc.
Product Category Milling Machines
Product Number VF-3YT
Product Name 40-Taper Standard Vertical Maching Center
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
Control CNC / Computer Numerical Control
Spindle Speed 8100 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Universal Machining Center, Vertical - UMC-750P - Haas Automation, Inc.
Specs
Features Digital Readout; Rotary Table; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
View Details
Specs
Features CAD / CAM Software (optional feature); Rotary Table (optional feature)
Spindle Orientation Vertical
Control CNC / Computer Numerical Control
View Details
 - PF Z2000 - CMS North America, Inc.
CMS North America, Inc.
Specs
Features Digital Readout (optional feature); Rotary Table (optional feature); Workspace Enclosure (optional feature); Spindle Cooling (optional feature)
Spindle Orientation Universal
Machine Type High-speed Milling; Gantry / Double Column Machine; Machining Center
View Details
 - XYZ PROTRAK LPM - XYZ Machine Tools
XYZ Machine Tools
Specs
Machine Type Knee Mill
Control CNC / Computer Numerical Control
Driver Power 15 HP
View Details