Haas Automation, Inc. Super-Speed Vertical Maching Center VF-3SSYT

Description
Super-Speed Vertical Machining Center; 40" x 26" x 25" (1016 x 660 x 635 mm), 40 taper, 30 hp (22.4 kW) vector drive, 12,000 rpm, inline direct-drive, high-speed 24+1 side-mount tool changer, 1400 ipm (35.6 m/min) rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 55-gallon (208 liter) flood coolant system.
Description
Super-Speed Vertical Machining Center; 40" x 26" x 25" (1016 x 660 x 635 mm), 40 taper, 30 hp (22.4 kW) vector drive, 12,000 rpm, inline direct-drive, high-speed 24+1 side-mount tool changer, 1400 ipm (35.6 m/min) rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 55-gallon (208 liter) flood coolant system.

Suppliers

Company
Product
Description
Supplier Links
Super-Speed Vertical Maching Center - VF-3SSYT - Haas Automation, Inc.
Oxnard, CA, USA
Super-Speed Vertical Maching Center
VF-3SSYT
Super-Speed Vertical Maching Center VF-3SSYT
Super-Speed Vertical Machining Center; 40" x 26" x 25" (1016 x 660 x 635 mm), 40 taper, 30 hp (22.4 kW) vector drive, 12,000 rpm, inline direct-drive, high-speed 24+1 side-mount tool changer, 1400 ipm (35.6 m/min) rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 55-gallon (208 liter) flood coolant system.

Super-Speed Vertical Machining Center; 40" x 26" x 25" (1016 x 660 x 635 mm), 40 taper, 30 hp (22.4 kW) vector drive, 12,000 rpm, inline direct-drive, high-speed 24+1 side-mount tool changer, 1400 ipm (35.6 m/min) rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 55-gallon (208 liter) flood coolant system.

Supplier's Site

Technical Specifications

  Haas Automation, Inc.
Product Category Milling Machines
Product Number VF-3SSYT
Product Name Super-Speed Vertical Maching Center
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
Control CNC / Computer Numerical Control
Spindle Speed 12000 to 15000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Features CAD / CAM Software; Rotary Table (optional feature); Workspace Enclosure; Spindle Cooling (optional feature)
Spindle Orientation Vertical
Control CNC / Computer Numerical Control
View Details
Multi Purpose CNC Machine - F69ATC - Rottler Manufacturing
Specs
Machine Type Machining Center
Control CNC / Computer Numerical Control
Driver Power 6 HP
View Details
Intimidator® Gantry Machining Center - Model 96-180-24 - Quickmill Inc.
Specs
Features CAD / CAM Software; Digital Readout
Spindle Orientation Universal
Machine Type Gantry / Double Column Machine; Machining Center
View Details