Haas Automation, Inc. 40-Taper Standard Vertical Machining Center VF-11/40

Description
Vertical Machining Center; 120" x 40" x 30" (3048 x 1016 x 762 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side-mount tool changer, 360 ipm (9.1 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z rapids, automatic chip auger, programmable coolant nozzle, color remote jog handle, 15" color LCD monitor, USB port, memory lock keyswitch, 1 MB program memory, rigid tapping and 95-gallon (360 liter) flood coolant system. Outriggers standard. Anchor kit highly recommended for installation, Thrust X = 3400 lb, Thrust Y = 3400 lb, Thrust Z = 5600 lb
Description
Vertical Machining Center; 120" x 40" x 30" (3048 x 1016 x 762 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side-mount tool changer, 360 ipm (9.1 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z rapids, automatic chip auger, programmable coolant nozzle, color remote jog handle, 15" color LCD monitor, USB port, memory lock keyswitch, 1 MB program memory, rigid tapping and 95-gallon (360 liter) flood coolant system. Outriggers standard. Anchor kit highly recommended for installation, Thrust X = 3400 lb, Thrust Y = 3400 lb, Thrust Z = 5600 lb

Suppliers

Company
Product
Description
Supplier Links
40-Taper Standard Vertical Machining Center - VF-11/40 - Haas Automation, Inc.
Oxnard, CA, USA
40-Taper Standard Vertical Machining Center
VF-11/40
40-Taper Standard Vertical Machining Center VF-11/40
Vertical Machining Center; 120" x 40" x 30" (3048 x 1016 x 762 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side-mount tool changer, 360 ipm (9.1 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z rapids, automatic chip auger, programmable coolant nozzle, color remote jog handle, 15" color LCD monitor, USB port, memory lock keyswitch, 1 MB program memory, rigid tapping and 95-gallon (360 liter) flood coolant system. Outriggers standard. Anchor kit highly recommended for installation, Thrust X = 3400 lb, Thrust Y = 3400 lb, Thrust Z = 5600 lb

Vertical Machining Center; 120" x 40" x 30" (3048 x 1016 x 762 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side-mount tool changer, 360 ipm (9.1 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z rapids, automatic chip auger, programmable coolant nozzle, color remote jog handle, 15" color LCD monitor, USB port, memory lock keyswitch, 1 MB program memory, rigid tapping and 95-gallon (360 liter) flood coolant system. Outriggers standard. Anchor kit highly recommended for installation, Thrust X = 3400 lb, Thrust Y = 3400 lb, Thrust Z = 5600 lb

Supplier's Site

Technical Specifications

  Haas Automation, Inc.
Product Category Milling Machines
Product Number VF-11/40
Product Name 40-Taper Standard Vertical Machining Center
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
Control CNC / Computer Numerical Control
Spindle Speed 8100 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Features CAD / CAM Software; Rotary Table (optional feature); Workspace Enclosure; Spindle Cooling (optional feature)
Spindle Orientation Vertical
Control CNC / Computer Numerical Control
View Details
Multi Purpose CNC Machine - F69ATC - Rottler Manufacturing
Specs
Machine Type Machining Center
Control CNC / Computer Numerical Control
Driver Power 6 HP
View Details
Intimidator® Gantry Machining Center - Model 96-180-24 - Quickmill Inc.
Specs
Features CAD / CAM Software; Digital Readout
Spindle Orientation Universal
Machine Type Gantry / Double Column Machine; Machining Center
View Details