210 mm (8.3") Tilting 2-Axis Rotary Table. Requires Haas mill with 4th-and 5th-axis drives for true 4th- and 5th-axis operation, or a dual-axis rotary control box for stand-alone operation.
| Haas Automation, Inc. | |
|---|---|
| Product Category | Rotary Tables |
| Product Number | TRT210 |
| Product Name | 210mm Tilting 2-axis Rotary Table |
| Application | Machining; EqipPositioning; Automation; Inspection; Assembly |
| Features | ColletSpindle; CNC; Tilting |
| Table Diameter | 8.3 inch (211 mm) |
| Number of Spindles | 1 |