Haas Automation, Inc. CNC Vertical Toolroom Mill TM-2

Description
Toolroom Mill; 40" x 16" x 16" (1016 x 406 x 406 mm), 40 taper, 7.5 hp (5.6 kW) vector drive, 4000 rpm, full enclosure, Intuitive Programming System, 1 MB program memory, memory lock keyswitch, 15" color LCD monitor and USB port. Single- or three-phase power.
Description
Toolroom Mill; 40" x 16" x 16" (1016 x 406 x 406 mm), 40 taper, 7.5 hp (5.6 kW) vector drive, 4000 rpm, full enclosure, Intuitive Programming System, 1 MB program memory, memory lock keyswitch, 15" color LCD monitor and USB port. Single- or three-phase power.

Suppliers

Company
Product
Description
Supplier Links
CNC Vertical Toolroom Mill - TM-2 - Haas Automation, Inc.
Oxnard, CA, USA
CNC Vertical Toolroom Mill
TM-2
CNC Vertical Toolroom Mill TM-2
Toolroom Mill; 40" x 16" x 16" (1016 x 406 x 406 mm), 40 taper, 7.5 hp (5.6 kW) vector drive, 4000 rpm, full enclosure, Intuitive Programming System, 1 MB program memory, memory lock keyswitch, 15" color LCD monitor and USB port. Single- or three-phase power.

Toolroom Mill; 40" x 16" x 16" (1016 x 406 x 406 mm), 40 taper, 7.5 hp (5.6 kW) vector drive, 4000 rpm, full enclosure, Intuitive Programming System, 1 MB program memory, memory lock keyswitch, 15" color LCD monitor and USB port. Single- or three-phase power.

Supplier's Site

Technical Specifications

  Haas Automation, Inc.
Product Category Milling Machines
Product Number TM-2
Product Name CNC Vertical Toolroom Mill
Features Automatic Tool Changer (optional feature); Digital Readout; Workspace Enclosure; Spindle Cooling (optional feature)
Spindle Orientation Vertical
Machine Type Boring Mill
Control CNC / Computer Numerical Control
Spindle Speed 4000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Gear hobbing machines, horizontal - Koepfer 160 - EMAG L.L.C.
Specs
Machine Type Machining Center
Spindle Speed 1000 rpm
View Details
Head and Block Resurfacer - HB 3810 - DCM Tech Inc.
Specs
Features Digital Readout; Spindle Cooling (optional feature)
Spindle Orientation Vertical
Machine Type Machining Center
View Details