CNC Lathe with Y Axis; 16" x 23" (406 x 584 mm) max capacity, 31.75" (806 mm) swing, ±2.00" (±50.8 mm) Y-axis travel, 30 hp (22.4 kW) vector drive, 4500 rpm, A2-6 spindle, 10" (254 mm) chuck, 24-station hybrid turret (12 VDI/12 BOT), high-torque live tooling w/C axis, 15" color LCD monitor, memory lock keyswitch, spindle orientation, USB port and rigid tapping. Includes standard toolholder kit.
| Haas Automation, Inc. | |
|---|---|
| Product Category | Lathes and Turning Centers |
| Product Number | ST-30SSY |
| Product Name | CNC Lathes: Y-Axis |