CNC Lathe; 16" x 26" (406 x 660 mm) max capacity, 31.75" (806 mm) swing, 30 hp (22.4 kW) vector drive, 4500 rpm, A2-6 spindle, 10" (254 mm) chuck, 24-station hybrid turret (12 VDI/12 BOT), 15" color LCD monitor, memory lock keyswitch, USB port and rigid tapping. Standard toolholder kit included.
| Haas Automation, Inc. | |
|---|---|
| Product Category | Lathes and Turning Centers |
| Product Number | ST-30SS |
| Product Name | CNC Lathes: 2-Axis |