210 mm (8.3") Roller Cam Rotary Table with 830 deg/sec indexing. Includes the necessary 4th-axis drive and wiring. Requires a Haas mill with software version 18.13 or later. Not available for stand-alone operation.
| Haas Automation, Inc. | |
|---|---|
| Product Category | Rotary Tables |
| Product Number | HRC210 |
| Product Name | 210mm Roller Cam Rotary Tables |
| Application | Machining; EqipPositioning; Automation; Inspection; Assembly |
| Features | 4Axis; ColletSpindle; CNC |
| Table Diameter | 8.3 inch (211 mm) |
| Number of Spindles | 1 |
| Thru Hole Diameter | 2 inch (50.8 mm) |