Haas Automation, Inc. CNC Horizontal Machining Center: Bed Type 3-Axis EC-1600ZT

Description
Horizontal Machining Center; 64" x 50" x 40" (1626 x 1270 x 1016 mm), 50-taper geared-head, 30 hp (22.4 kW) vector drive, 7500 rpm, 30+1 side-mount tool changer; includes 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping, power-failure detection module and color remote jog handle. Includes enclosure, coolant system and chip augers. Anchor kit required for installation.
Datasheet
Description
Horizontal Machining Center; 64" x 50" x 40" (1626 x 1270 x 1016 mm), 50-taper geared-head, 30 hp (22.4 kW) vector drive, 7500 rpm, 30+1 side-mount tool changer; includes 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping, power-failure detection module and color remote jog handle. Includes enclosure, coolant system and chip augers. Anchor kit required for installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CNC Horizontal Machining Center: Bed Type 3-Axis - EC-1600ZT - Haas Automation, Inc.
Oxnard, CA, USA
CNC Horizontal Machining Center: Bed Type 3-Axis
EC-1600ZT
CNC Horizontal Machining Center: Bed Type 3-Axis EC-1600ZT
Horizontal Machining Center; 64" x 50" x 40" (1626 x 1270 x 1016 mm), 50-taper geared-head, 30 hp (22.4 kW) vector drive, 7500 rpm, 30+1 side-mount tool changer; includes 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping, power-failure detection module and color remote jog handle. Includes enclosure, coolant system and chip augers. Anchor kit required for installation.

Horizontal Machining Center; 64" x 50" x 40" (1626 x 1270 x 1016 mm), 50-taper geared-head, 30 hp (22.4 kW) vector drive, 7500 rpm, 30+1 side-mount tool changer; includes 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping, power-failure detection module and color remote jog handle. Includes enclosure, coolant system and chip augers. Anchor kit required for installation.

Supplier's Site Datasheet

Technical Specifications

  Haas Automation, Inc.
Product Category Milling Machines
Product Number EC-1600ZT
Product Name CNC Horizontal Machining Center: Bed Type 3-Axis
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Horizontial
Control CNC / Computer Numerical Control
Special Construction Features Bed Mill
Spindle Speed 7500 to 10000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Super-Speed Vertical Maching Center - VF-3SSYT - Haas Automation, Inc.
Specs
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
View Details
Specs
Features CAD / CAM Software; Rotary Table (optional feature); Workspace Enclosure; Spindle Cooling (optional feature)
Spindle Orientation Vertical
Control CNC / Computer Numerical Control
View Details
 - Pentax - CMS North America, Inc.
CMS North America, Inc.
Specs
Features Digital Readout (optional feature); Rotary Table (optional feature); Workspace Enclosure (optional feature); Spindle Cooling (optional feature)
Spindle Orientation Universal
Machine Type High-speed Milling; Gantry / Double Column Machine; Machining Center
View Details
 - XYZ  1020 VMC - XYZ Machine Tools
XYZ Machine Tools
Specs
Machine Type Machining Center
Spindle Speed 5 to 8000 rpm
Driver Power 20 HP
View Details