Drill/Tap Center; 28" x 16" x 15.5" (711 x 406 x 394 mm), BT30 taper, 15 hp (11.2 kW) vector drive, 15,000 rpm, 2400 ipm (61 m/min) rapids, high-speed 20+1 side-mount tool changer, power failure detection module, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 45- gallon (170 L) flood-coolant system. Anchor kit highly recommended for installation.
| Haas Automation, Inc. | |
|---|---|
| Product Category | Drilling and Tapping Machines |
| Product Number | DT-2 |
| Product Name | Vertical Machining Centers 40-Taper Standard |