Haas Automation, Inc. Compact Mill, Vertical CM-1

Description
Small parts manufacturing can pose significant machining challenges for the average job shop. Tiny holes, minute features, extreme accuracies, and fine surface finishes may prove difficult for larger CNC machines. The Haas CM-1 Compact Mill is a small-footprint, high-accuracy solution for production and prototyping of small, high-precision 2D and 3D parts, such as those found in the communications, aerospace, medical, and dental industries. Compact Mill; 12" x 10" x 12" (305 x 254 x 305 mm), ISO 20 taper, 5 hp (3.7 kW) vector drive, 30,000 rpm, 20-station automatic tool changer, coolant pump, high-speed machining, power-failure detection module, 1 GB program memory, memory lock keyswitch, 15" color LCD monitor, and USB port
Description
Small parts manufacturing can pose significant machining challenges for the average job shop. Tiny holes, minute features, extreme accuracies, and fine surface finishes may prove difficult for larger CNC machines. The Haas CM-1 Compact Mill is a small-footprint, high-accuracy solution for production and prototyping of small, high-precision 2D and 3D parts, such as those found in the communications, aerospace, medical, and dental industries. Compact Mill; 12" x 10" x 12" (305 x 254 x 305 mm), ISO 20 taper, 5 hp (3.7 kW) vector drive, 30,000 rpm, 20-station automatic tool changer, coolant pump, high-speed machining, power-failure detection module, 1 GB program memory, memory lock keyswitch, 15" color LCD monitor, and USB port

Suppliers

Company
Product
Description
Supplier Links
Compact Mill, Vertical - CM-1 - Haas Automation, Inc.
Oxnard, CA, USA
Compact Mill, Vertical
CM-1
Compact Mill, Vertical CM-1
Small parts manufacturing can pose significant machining challenges for the average job shop. Tiny holes, minute features, extreme accuracies, and fine surface finishes may prove difficult for larger CNC machines. The Haas CM-1 Compact Mill is a small-footprint, high-accuracy solution for production and prototyping of small, high-precision 2D and 3D parts, such as those found in the communications, aerospace, medical, and dental industries. Compact Mill; 12" x 10" x 12" (305 x 254 x 305 mm), ISO 20 taper, 5 hp (3.7 kW) vector drive, 30,000 rpm, 20-station automatic tool changer, coolant pump, high-speed machining, power-failure detection module, 1 GB program memory, memory lock keyswitch, 15" color LCD monitor, and USB port

Small parts manufacturing can pose significant machining challenges for the average job shop. Tiny holes, minute features, extreme accuracies, and fine surface finishes may prove difficult for larger CNC machines. The Haas CM-1 Compact Mill is a small-footprint, high-accuracy solution for production and prototyping of small, high-precision 2D and 3D parts, such as those found in the communications, aerospace, medical, and dental industries.

Compact Mill; 12" x 10" x 12" (305 x 254 x 305 mm), ISO 20 taper, 5 hp (3.7 kW) vector drive, 30,000 rpm, 20-station automatic tool changer, coolant pump, high-speed machining, power-failure detection module, 1 GB program memory, memory lock keyswitch, 15" color LCD monitor, and USB port

Supplier's Site

Technical Specifications

  Haas Automation, Inc.
Product Category Milling Machines
Product Number CM-1
Product Name Compact Mill, Vertical
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure
Spindle Orientation Vertical
Machine Type Knee Mill
Control CNC / Computer Numerical Control
Spindle Speed 3000 to 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

 - XYZ SMX 5000 - XYZ Machine Tools
XYZ Machine Tools
Specs
Machine Type Knee Mill
Control CNC / Computer Numerical Control
Spindle Taper / Tool Type 40 ISO
View Details
Milling center Perforex BC 2014 HS - AS 4050.230 - Rittal North America LLC
Specs
Machine Type Machining Center
View Details
Tube sleeve machining centers - USC 11 - EMAG L.L.C.
Specs
Machine Type Machining Center
View Details
Multi Purpose CNC (Custom Parts) Machine - F109 - Rottler Manufacturing
Specs
Machine Type Machining Center
Control CNC / Computer Numerical Control
Driver Power 10 HP
View Details