HSD S.p.A. HS655

Description
TECHNICAL SPECIFICATIONS “A” Axis Rotation ±120° “C” Axis Rotation ±245° Servomotors available: Bosch, Fanuc, Osai, Siemens, Yaskawa “A” Axis Average Torque 500Nm “C” Axis Average Torque 600Nm Weight 130Kg Electrospindles available ES779, ES789 Power S1 from 10kW to 16kW Power S6 from 12kW to 18kW Max RPM 24.000 Electrospindles Taper E63 F63, A63
Description
TECHNICAL SPECIFICATIONS “A” Axis Rotation ±120° “C” Axis Rotation ±245° Servomotors available: Bosch, Fanuc, Osai, Siemens, Yaskawa “A” Axis Average Torque 500Nm “C” Axis Average Torque 600Nm Weight 130Kg Electrospindles available ES779, ES789 Power S1 from 10kW to 16kW Power S6 from 12kW to 18kW Max RPM 24.000 Electrospindles Taper E63 F63, A63

Suppliers

Company
Product
Description
Supplier Links
 - HS655 - HSD S.p.A.
Pesaro, Italy
TECHNICAL SPECIFICATIONS “A” Axis Rotation ±120° “C” Axis Rotation ±245° Servomotors available: Bosch, Fanuc, Osai, Siemens, Yaskawa “A” Axis Average Torque 500Nm “C” Axis Average Torque 600Nm Weight 130Kg Electrospindles available ES779, ES789 Power S1 from 10kW to 16kW Power S6 from 12kW to 18kW Max RPM 24.000 Electrospindles Taper E63 F63, A63

TECHNICAL SPECIFICATIONS

“A” Axis Rotation ±120°

“C” Axis Rotation ±245°

Servomotors available: Bosch, Fanuc, Osai, Siemens, Yaskawa

“A” Axis Average Torque 500Nm

“C” Axis Average Torque 600Nm

Weight 130Kg

Electrospindles available ES779, ES789

Power S1 from 10kW to 16kW

Power S6 from 12kW to 18kW

Max RPM 24.000

Electrospindles Taper E63 F63, A63

Supplier's Site

Technical Specifications

  HSD S.p.A.
Product Category Machine Tool Spindles
Product Number HS655
Power 21 HP
Unlock Full Specs
to access all available technical data

Similar Products

Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details
Cluster Spindle -  - Colonial Tool Group Inc.
Colonial Tool Group Inc.
Specs
Drive Belt (optional feature); Gear (optional feature)
View Details
 - B6314B0200 (HSK F63) - HSD S.p.A.
Specs
Operating Speed 6000 rpm
Design Units Metric
Size 0.6299 inch (16 mm)
View Details