The PFS-ONE Particulate Filter Management System from HORIBA Instruments, Inc. is designed to meet modern regulatory requirements for particulate weighing in automotive and environmental applications. It supports compliance with standards such as UN GTR No. 24 and DIN EN 12341:2023-10. The system is modular, allowing for both manual and automated weighing processes, and can be integrated into existing laboratory setups. It features a control unit that can be customized for various applications, and includes advanced software for managing filter workflows and documentation. The PFS-ONE is equipped with temperature and humidity control, ensuring high accuracy in weighing, and is compatible with external data storage systems. The system can be configured with either a DENSO COBOTTA or METTLER Toledo robot, enhancing its automation capabilities. Overall, the PFS-ONE offers flexibility and precision for engineers looking to streamline their particulate filter management processes.
The highly precise weighing of emission particles has become increasingly important due to new legislative regulations such as Euro 6, WLTP, EPA 1066 or PM 10. PFS-ONE, the Particulate Filter Management System offers different weighing methods. This supports full compliance with current legislation in the automotive and environmental industry and also allows for flexibility of internal testing processes. The system covers the measurement, organization, tracking and control of particulate filter weighing. Built as a modular system, the PFS-ONE can be expanded from a stand-alone installation up to a fully integrated laboratory module and can be used for manual weighing or automated weighing via a robot.
Key Benefits
To create a weighing solution that is perfectly tailored to your testing needs, different software and hardware parts can be flexibly combined. Furthermore, this also allows for an easy integration of other devices, such as the MDLT-ONE micro dilution tunnel.
Flexible
Reliable
| HORIBA Instruments, Inc. | |
|---|---|
| Product Category | Continuous Emissions Monitoring Systems (CEMS) |
| Product Number | PFS-ONE |
| Product Name | Particulate Filter Management System |