Starting from 2019, new legislation now requires performing and reporting In-Service Monitoring (ISM) for some categories of Non-Road Mobile Machinery (NRMM).
This creates several new challenges for the PEMS system (e.g. OBS-ONE), including extreme variations in environmental conditions, shock and vibration. To overcome these challenges, HORIBA has developed the RE (Rugged Enclosure), a protection case for the OBS-ONE, to ensure measurement accuracy under these conditions.
Maximum protection
Allows protection from harmful vibrations, shock impacts and a temperature range from -7°C to +40°C
Dust filters are provided on the exterior covers
Temperature controlled fans maintain a consistent internal temperature
Easy on-site installation
Modular design with springs
A sub frame is provided for forklift handling, as well as D rings for overhead lifting
Use of original OBS-ONE connections, no special connectors required
All connection points are easily accessible and sealed for maximum protection from external influences
Remote Access
Inbuilt Wi-Fi, allows for remote monitoring and controlling of the OBS-ONE during tests
Starting from 2019, new legislation now requires performing and reporting In-Service Monitoring (ISM) for some categories of Non-Road Mobile Machinery (NRMM).
This creates several new challenges for the PEMS system (e.g. OBS-ONE), including extreme variations in environmental conditions, shock and vibration. To overcome these challenges, HORIBA has developed the RE (Rugged Enclosure), a protection case for the OBS-ONE, to ensure measurement accuracy under these conditions.
Maximum protection
- Allows protection from harmful vibrations, shock impacts and a temperature range from -7°C to +40°C
- Dust filters are provided on the exterior covers
- Temperature controlled fans maintain a consistent internal temperature
Easy on-site installation
- Modular design with springs
- A sub frame is provided for forklift handling, as well as D rings for overhead lifting
- Use of original OBS-ONE connections, no special connectors required
- All connection points are easily accessible and sealed for maximum protection from external influences
Remote Access
- Inbuilt Wi-Fi, allows for remote monitoring and controlling of the OBS-ONE during tests