HORIBA Instruments, Inc. Mixed Gas Generators MU-2200

Description
The mixed gas generator MU Series integrates with high-performance mass flow controllers to generate a homogenous gas mixture of two or more types of gases. Using the control unit’s touch panel you can control both flow rate, and the concentration of the mixed gas. The gas generators can be used for industrial purposes, such as generating combustion gases supplied to burners, as well as laboratory use in the biotechnology and food markets. HORIBA produces gas mixers tailored to customers’ intended uses, such as models with a purge function capable of mixing reactive gases. Any mixed gas can be generated through a simple operation: Mixed gases can be generated in accurate concentrations by the flow-rate ratio mixing method Mixed gases can be generated simply by entering the concentration and flow rate of the gas to generate via the touch panel A special built-in mixture block can evenly mix gases with two or more components. A wide variety of mixed gases can be generated: A mass flow controller can be selected according to the intended use. HORIBA provides models tailored for each customer’s intended uses i.e. to generate a mixture with a corrosive gas, or a mixed gas with a large flow rate - General-use model: equipped with a mass flow controller with rubber sealing - Model for missing corrosive gases: equipped with a mass flow controller with metal sealing - Highly precise model: equipped with a digitally-controlled mass flow controller, etc. HORIBA will provide a mixed gas generator tailored to your intended use. HORIBA provides mixed gas generators tailored to various needs, including models for generating mixed gases with three or more components as well as models that can be loaded onto 19-inch racks.
Description
The mixed gas generator MU Series integrates with high-performance mass flow controllers to generate a homogenous gas mixture of two or more types of gases. Using the control unit’s touch panel you can control both flow rate, and the concentration of the mixed gas. The gas generators can be used for industrial purposes, such as generating combustion gases supplied to burners, as well as laboratory use in the biotechnology and food markets. HORIBA produces gas mixers tailored to customers’ intended uses, such as models with a purge function capable of mixing reactive gases. Any mixed gas can be generated through a simple operation: Mixed gases can be generated in accurate concentrations by the flow-rate ratio mixing method Mixed gases can be generated simply by entering the concentration and flow rate of the gas to generate via the touch panel A special built-in mixture block can evenly mix gases with two or more components. A wide variety of mixed gases can be generated: A mass flow controller can be selected according to the intended use. HORIBA provides models tailored for each customer’s intended uses i.e. to generate a mixture with a corrosive gas, or a mixed gas with a large flow rate - General-use model: equipped with a mass flow controller with rubber sealing - Model for missing corrosive gases: equipped with a mass flow controller with metal sealing - Highly precise model: equipped with a digitally-controlled mass flow controller, etc. HORIBA will provide a mixed gas generator tailored to your intended use. HORIBA provides mixed gas generators tailored to various needs, including models for generating mixed gases with three or more components as well as models that can be loaded onto 19-inch racks.

Suppliers

Company
Product
Description
Supplier Links
Mixed Gas Generators - MU-2200 - HORIBA Instruments, Inc.
Irvine, CA, United States
Mixed Gas Generators
MU-2200
Mixed Gas Generators MU-2200
The mixed gas generator MU Series integrates with high-performance mass flow controllers to generate a homogenous gas mixture of two or more types of gases. Using the control unit’s touch panel you can control both flow rate, and the concentration of the mixed gas. The gas generators can be used for industrial purposes, such as generating combustion gases supplied to burners, as well as laboratory use in the biotechnology and food markets. HORIBA produces gas mixers tailored to customers’ intended uses, such as models with a purge function capable of mixing reactive gases. Any mixed gas can be generated through a simple operation: Mixed gases can be generated in accurate concentrations by the flow-rate ratio mixing method Mixed gases can be generated simply by entering the concentration and flow rate of the gas to generate via the touch panel A special built-in mixture block can evenly mix gases with two or more components. A wide variety of mixed gases can be generated: A mass flow controller can be selected according to the intended use. HORIBA provides models tailored for each customer’s intended uses i.e. to generate a mixture with a corrosive gas, or a mixed gas with a large flow rate - General-use model: equipped with a mass flow controller with rubber sealing - Model for missing corrosive gases: equipped with a mass flow controller with metal sealing - Highly precise model: equipped with a digitally-controlled mass flow controller, etc. HORIBA will provide a mixed gas generator tailored to your intended use. HORIBA provides mixed gas generators tailored to various needs, including models for generating mixed gases with three or more components as well as models that can be loaded onto 19-inch racks.

The mixed gas generator MU Series integrates with high-performance mass flow controllers to generate a homogenous gas mixture of two or more types of gases. Using the control unit’s touch panel you can control both flow rate, and the concentration of the mixed gas.
The gas generators can be used for industrial purposes, such as generating combustion gases supplied to burners, as well as laboratory use in the biotechnology and food markets. HORIBA produces gas mixers tailored to customers’ intended uses, such as models with a purge function capable of mixing reactive gases.

  1. Any mixed gas can be generated through a simple operation:
    • Mixed gases can be generated in accurate concentrations by the flow-rate ratio mixing method
    • Mixed gases can be generated simply by entering the concentration and flow rate of the gas to generate via the touch panel
    • A special built-in mixture block can evenly mix gases with two or more components.
  2. A wide variety of mixed gases can be generated:
    • A mass flow controller can be selected according to the intended use. HORIBA provides models tailored for each customer’s intended uses i.e. to generate a mixture with a corrosive gas, or a mixed gas with a large flow rate
      - General-use model: equipped with a mass flow controller with rubber sealing
      - Model for missing corrosive gases: equipped with a mass flow controller with metal sealing
      - Highly precise model: equipped with a digitally-controlled mass flow controller, etc.
  3. HORIBA will provide a mixed gas generator tailored to your intended use.
    • HORIBA provides mixed gas generators tailored to various needs, including models for generating mixed gases with three or more components as well as models that can be loaded onto 19-inch racks.
Supplier's Site

Technical Specifications

  HORIBA Instruments, Inc.
Product Category Gas Generation Equipment
Product Number MU-2200
Product Name Mixed Gas Generators
Technology Flow-rate ratio mixing method
Unlock Full Specs
to access all available technical data

Similar Products

LN2 Generator -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Generator Type Nitrogen
Purity 99.99 %
Outlet Pressure 14.5 psi (10.21 m H2O)
View Details
Holtec NitroBreeze Series Nitrogen Generator - holtec-nitrobreeze-series-nitrogen-generator - Rogers Machinery Company, Inc.
Specs
Generator Type Nitrogen
Output Flow Rate 53.81 to 2860 SLM (114 to 6060 SCFH)
Outlet Pressure 150 psi (106 m H2O)
View Details
Ozone Transfer Standard With Photometer, Including External Ozone Monitoring - Series 6113 - Environics, Inc.
Specs
Generator Type Ozone
Features & Approvals Portable; NIST; Software or Computer Interface; Calibration Source
Inlet Pressure 20 to 30 psi (14.08 to 21.11 m H2O)
View Details