Original front panel providing enhanced visibility and operation Restorable sensor coefficient data with new memory back-up function.
Previously MEXA-700λII used know-how and ingenuity gathered from HORIBA air-to-fuel ratio measurement technologies used worldwide, to provide the highest level of performance.
The MEXA-730λ adopts this performance and adds original design for enhanced visibility and operation.
A new sensor coefficient data memory function makes it possible to restore back-up data, providing faster start-up times and saving valuable operation time.
This enhanced device will meet your multiple testing requirements covering applications from, lab analysis of air-to-fuel ratio, excess air ratio and oxygen concentration, to on-board real time measurement.
Typical display screens
Easy-to-see display with improved black background
Applications
Meets your need to measure air-to-fuel ratio under various applications
Provides stability with air-to-fuel analyzing sensor
To meet the stringent measurement conditions of research and development, the on-board auto sensor is produced specifically for air-to-fuel evaluation. Each unit undergoes thorough inspection to guarantee accuracy. As a standard unit for air-to-fuel ratio measurement, the MEXA-730λ provides reliable accurate performance.
Sensors of MEXA-700λ/700λII can be used with MEXA-730λ.
Wide measurement range applicable to lean-burn engine development
The MEXA-730λ can handle various applications with its wide measurement range. Use it in the front line of development for sure evaluation of any type of engine you are working on, including lean-burn.
Versatility inherited from MEXA-700λ
The MEXA-730λ can be mounted on vehicle dashboards, table-tops, or in a 19-inch rack cabinet. It is easily transported from location to location providing the versatile characteristics required for your testing requirements.
Can be stacked for multi-channel measurement
Multi-channel measurements are easily accommodated by using several MEXA-730λ units simultaneously, for example, to monitor air-to-fuel ratio in each cylinder. The stable and compact design of the MEXA-730λ permits the instruments to be safely stacked for maximum convenience.
Small DC drive allows on-board mounting for convenient operation from the dashboard or complementary locations.
Option
Calibration unit (Bubbler)
| HORIBA Instruments, Inc. | |
|---|---|
| Product Category | Continuous Emissions Monitoring Systems (CEMS) |
| Product Number | MEXA-730λ |
| Product Name | Air-to-Fuel Ratio Analyzer |