HG Optronics, Inc. Broadband Polarizing Cube Beamsplitters

Description
Beamsplitter Cubes are constructed by cemented two right angle prisms. The hypotenuse of one prism is coated with polarization dielectric coating. 3.1 Compared with beamsplitter plate, beamsplitter cube has the following advantages: Identical path length for both the reflected and the transmitted beams The transmitted beam is neither displaced nor deflected Stable and compact Easy operation Easy for mounting/aligning Note: Other sizes, split ratio and coating are available upon request.
Description
Beamsplitter Cubes are constructed by cemented two right angle prisms. The hypotenuse of one prism is coated with polarization dielectric coating. 3.1 Compared with beamsplitter plate, beamsplitter cube has the following advantages: Identical path length for both the reflected and the transmitted beams The transmitted beam is neither displaced nor deflected Stable and compact Easy operation Easy for mounting/aligning Note: Other sizes, split ratio and coating are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Broadband Polarizing Cube Beamsplitters -  - HG Optronics, Inc.
Fuzhou, Fujian, China
Broadband Polarizing Cube Beamsplitters
Broadband Polarizing Cube Beamsplitters
Beamsplitter Cubes are constructed by cemented two right angle prisms. The hypotenuse of one prism is coated with polarization dielectric coating. 3.1 Compared with beamsplitter plate, beamsplitter cube has the following advantages: Identical path length for both the reflected and the transmitted beams The transmitted beam is neither displaced nor deflected Stable and compact Easy operation Easy for mounting/aligning Note: Other sizes, split ratio and coating are available upon request.

Beamsplitter Cubes are constructed by cemented two right angle prisms. The hypotenuse of one prism is coated with polarization dielectric coating.

3.1 Compared with beamsplitter plate, beamsplitter cube has the following advantages:

Identical path length for both the reflected and the transmitted beams

The transmitted beam is neither displaced nor deflected

Stable and compact

Easy operation

Easy for mounting/aligning

Note: Other sizes, split ratio and coating are available upon request.

Supplier's Site

Technical Specifications

  HG Optronics, Inc.
Product Category Polarizing Cube Beamsplitters
Product Name Broadband Polarizing Cube Beamsplitters
Polarizer Construction Cement
Type of Antireflection Coating Hypotenuse face Broadband Polarization beamsplitter coating All Input and Output face BBAR Coating
Polarizer Material SF2; Other Material; N-SF2 Grade A Optical Glass
Unlock Full Specs
to access all available technical data

Similar Products

Beamsplitter Cubes -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Polarizer Construction Cement
Side Length 5 to 30 mm (0.1969 to 1.18 inch)
Polarizer Features Anti-Reflection Coating
View Details
Cube Beamsplitter, Polarizing, 12.7 mm, 780 nm Laser Line - 05BC16PC.6 - Newport MKS
Specs
Side Length 12.7 mm (0.5000 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Laser line polarizing
View Details
Broadband Polarization Beamsplitter Cubes -  - CASTECH, Inc.
Specs
Side Length 0.2500 mm (0.0098 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Broadband multilayer coating : Ravg<1% per surface
View Details
Polarizing Beamsplitter Cubes Mounted And Unmounted -  - HG Optronics, Inc.
Specs
Polarizer Construction Cement
Polarizer Features Anti-Reflection Coating
Polarizer Material BK7; UVgr FS; Other Material; BK7, Fused Silica, Borofloat etc. Glass
View Details