The VPT30-2800D Series of DC-DC converters are designed specifically for military vehicles, weapons, shipboard, avionics, and other hi-rel applications. Important features such as a fixed switching frequency and frequency synchronization ensure this converter will provide steady power to your exact specifications. These converters are based on proven military heritage electrical designs and packaged securely in six-sided metal packages for rugged duty.
Features
Up to 30W output power
Dual outputs of ±5V, ±12V, and ±15V
Very low output noise
Wide input voltage range: 15 to 50 Volts with 80V transient per MIL-STD-704
Full performance over a wide temperature range of -55 °C to +100 °C, no power derating necessary
Six-sided metal cases for improved EMI and mechanical/environme
ntal performance
Optional rugged epoxy encapsulated V-SHIELD® package with integral metalized EMI shield
NO use of
Host of circuit protection features
High power density: > 30 W/in3
Fixed switching frequency
The VPT30-2800D Series of DC-DC converters are designed specifically for military vehicles, weapons, shipboard, avionics, and other hi-rel applications. Important features such as a fixed switching frequency and frequency synchronization ensure this converter will provide steady power to your exact specifications. These converters are based on proven military heritage electrical designs and packaged securely in six-sided metal packages for rugged duty.
Features
- Up to 30W output power
- Dual outputs of ±5V, ±12V, and ±15V
- Very low output noise
- Wide input voltage range: 15 to 50 Volts with 80V transient per MIL-STD-704
- Full performance over a wide temperature range of -55 °C to +100 °C, no power derating necessary
- Six-sided metal cases for improved EMI and mechanical/environmental performance
- Optional rugged epoxy encapsulated V-SHIELD® package with integral metalized EMI shield
- NO use of
- Host of circuit protection features
- High power density: > 30 W/in3
- Fixed switching frequency