The DVCH Series of DC-DC converters delivers just 1.5 watts in the most efficient, small-size package available today for use in critical-reliability applications. The extra-wide input voltage range, very low output noise, and high reliability ensures the DVCH is the perfect low power choice for your next space or avionics program.
Features
Single outputs of 3.3V, 5V, 5.2V, 12V, and 15V
Extra-wide 12V to 50V input range with 80V transient per MIL-STD-704
Up to 1.5W output power
Full operation over -55 °C to +125 °C military temperature range
Fault tolerant design with patented technology – no
Very low input/output noise
High reliability magnetic feedback circuit
Tiny size – 0.975′" x 0.8"” x .27′" and light weight (11g)
Host of circuit protection features
Fixed switching frequency
The DVCH Series of DC-DC converters delivers just 1.5 watts in the most efficient, small-size package available today for use in critical-reliability applications. The extra-wide input voltage range, very low output noise, and high reliability ensures the DVCH is the perfect low power choice for your next space or avionics program.
Features
- Single outputs of 3.3V, 5V, 5.2V, 12V, and 15V
- Extra-wide 12V to 50V input range with 80V transient per MIL-STD-704
- Up to 1.5W output power
- Full operation over -55 °C to +125 °C military temperature range
- Fault tolerant design with patented technology – no
- Very low input/output noise
- High reliability magnetic feedback circuit
- Tiny size – 0.975″" x 0.8"” x .27″" and light weight (11g)
- Host of circuit protection features
- Fixed switching frequency