HDT Global Integrated ColPro System XCP-50

Description
The HDT XCP-50 is a complete 50-person integrated solution for expeditionary collective protection. As the sole manufacturer of all major system components, HDT Global is uniquely positioned as the single source provider for this state-of-the-art shelter system. The HDT XCP-50 System contains HDT Base-X® shelters, HDT CBRN filtration systems including the HDT FFA400 with the HDT M98 filter set, and HDT ECUs. All of the HDT Global system components provide a fully integrated design, not just a collection of individual components, providing peace of mind and the protection needed in hazardous environments. The HDT XCP-50 System has each of the four core collective protection functions integrated into every expeditionary system. Barrier Protection The barrier protection provided by the HDT XCP-50 System is a combination of the shelter’s outer shell and the inner liner. The HDT Base-X CBRN liner provides superior barrier protection against liquid and vapor contaminants. Liners are provided with integrated connectors so shelters can be structured in any configuration (end-to-end or side-to-side) Air Purification The HDT FFA400 and M98 filter set are the vital components of the proprietary HDT air purification system. The FFA400 provides sufficient air flow to supply the toxic free area (TFA). These components have been tested and qualified for harsh expeditionary environments and are used throughout the world for protecting key personnel and assets. Access/Exit Each shelter supports an attachable single person airlock. The airlock provides ingress and egress to the TFA without compromising its integrity. Multiple person airlocks capable of allowing stretcher-borne patients are available. Overpressure The HDT FFA400 creates a positive pressure environment (relative to the outside atmosphere) in the CBRN liner which establishes the TFA. This overpressurization feature creates positive pressure within the shelter to ensure the TFA is impervious to toxic materials.
Description
The HDT XCP-50 is a complete 50-person integrated solution for expeditionary collective protection. As the sole manufacturer of all major system components, HDT Global is uniquely positioned as the single source provider for this state-of-the-art shelter system. The HDT XCP-50 System contains HDT Base-X® shelters, HDT CBRN filtration systems including the HDT FFA400 with the HDT M98 filter set, and HDT ECUs. All of the HDT Global system components provide a fully integrated design, not just a collection of individual components, providing peace of mind and the protection needed in hazardous environments. The HDT XCP-50 System has each of the four core collective protection functions integrated into every expeditionary system. Barrier Protection The barrier protection provided by the HDT XCP-50 System is a combination of the shelter’s outer shell and the inner liner. The HDT Base-X CBRN liner provides superior barrier protection against liquid and vapor contaminants. Liners are provided with integrated connectors so shelters can be structured in any configuration (end-to-end or side-to-side) Air Purification The HDT FFA400 and M98 filter set are the vital components of the proprietary HDT air purification system. The FFA400 provides sufficient air flow to supply the toxic free area (TFA). These components have been tested and qualified for harsh expeditionary environments and are used throughout the world for protecting key personnel and assets. Access/Exit Each shelter supports an attachable single person airlock. The airlock provides ingress and egress to the TFA without compromising its integrity. Multiple person airlocks capable of allowing stretcher-borne patients are available. Overpressure The HDT FFA400 creates a positive pressure environment (relative to the outside atmosphere) in the CBRN liner which establishes the TFA. This overpressurization feature creates positive pressure within the shelter to ensure the TFA is impervious to toxic materials.

Suppliers

Company
Product
Description
Supplier Links
Integrated ColPro System - XCP-50 - HDT Global
Solon, OH, USA
Integrated ColPro System
XCP-50
Integrated ColPro System XCP-50
The HDT XCP-50 is a complete 50-person integrated solution for expeditionary collective protection. As the sole manufacturer of all major system components, HDT Global is uniquely positioned as the single source provider for this state-of-the-art shelter system. The HDT XCP-50 System contains HDT Base-X® shelters, HDT CBRN filtration systems including the HDT FFA400 with the HDT M98 filter set, and HDT ECUs. All of the HDT Global system components provide a fully integrated design, not just a collection of individual components, providing peace of mind and the protection needed in hazardous environments. The HDT XCP-50 System has each of the four core collective protection functions integrated into every expeditionary system. Barrier Protection The barrier protection provided by the HDT XCP-50 System is a combination of the shelter’s outer shell and the inner liner. The HDT Base-X CBRN liner provides superior barrier protection against liquid and vapor contaminants. Liners are provided with integrated connectors so shelters can be structured in any configuration (end-to-end or side-to-side) Air Purification The HDT FFA400 and M98 filter set are the vital components of the proprietary HDT air purification system. The FFA400 provides sufficient air flow to supply the toxic free area (TFA). These components have been tested and qualified for harsh expeditionary environments and are used throughout the world for protecting key personnel and assets. Access/Exit Each shelter supports an attachable single person airlock. The airlock provides ingress and egress to the TFA without compromising its integrity. Multiple person airlocks capable of allowing stretcher-borne patients are available. Overpressure The HDT FFA400 creates a positive pressure environment (relative to the outside atmosphere) in the CBRN liner which establishes the TFA. This overpressurization feature creates positive pressure within the shelter to ensure the TFA is impervious to toxic materials.

The HDT XCP-50 is a complete 50-person integrated solution for expeditionary collective protection. As the sole manufacturer of all major system components, HDT Global is uniquely positioned as the single source provider for this state-of-the-art shelter system. The HDT XCP-50 System contains HDT Base-X® shelters, HDT CBRN filtration systems including the HDT FFA400 with the HDT M98 filter set, and HDT ECUs. All of the HDT Global system components provide a fully integrated design, not just a collection of individual components, providing peace of mind and the protection needed in hazardous environments.

The HDT XCP-50 System has each of the four core collective protection functions integrated into every expeditionary system.

Barrier Protection
The barrier protection provided by the HDT XCP-50 System is a combination of the shelter’s outer shell and the inner liner. The HDT Base-X CBRN liner provides superior barrier protection against liquid and vapor contaminants. Liners are provided with integrated connectors so shelters can be structured in any configuration (end-to-end or side-to-side)

Air Purification
The HDT FFA400 and M98 filter set are the vital components of the proprietary HDT air purification system. The FFA400 provides sufficient air flow to supply the toxic free area (TFA). These components have been tested and qualified for harsh expeditionary environments and are used throughout the world for protecting key personnel and assets.

Access/Exit
Each shelter supports an attachable single person airlock. The airlock provides ingress and egress to the TFA without compromising its integrity. Multiple person airlocks capable of allowing stretcher-borne patients are available.

Overpressure
The HDT FFA400 creates a positive pressure environment (relative to the outside atmosphere) in the CBRN liner which establishes the TFA. This overpressurization feature creates positive pressure within the shelter to ensure the TFA is impervious to toxic materials.

Supplier's Site

Technical Specifications

  HDT Global
Product Category Industrial Shelters
Product Number XCP-50
Product Name Integrated ColPro System
Type Billeting / Housing; Garage; Tent; Transit Shelter
Unlock Full Specs
to access all available technical data

Similar Products

X-Ray Rooms -  - MarShield
Specs
Type Attendent Booth
Covering   Encapsulated Lead
View Details
Industrial Steel Canopies -  - MiTek Inc
Specs
Type Canopy
Covering   Steel
View Details
Temporary Warehouse Structures -  - Steel Guard Safety Corp.
Steel Guard Safety Corp.
Specs
Type Barn; Emergency Operations Shelter; Equipment Shelter; Garage; Shed; Tent
Covering   Vinyl
Options Portable; Rapid Deployment
View Details
M20 Protective Entrance -  - HDT Global
Specs
Type Decontamination Shelter; Pressurized Transitional Zone
Covering   Fabric
Options Lighting; Modular; Portable; Rapid Deployment
View Details