HDT Global Shade Fly Shade Fly

Description
HDT makes the most advanced expeditionary shelters that feature inherent energy efficient characteristics. The HDT Shade Fly provides an additional layer of solar protection, reducing shelter interior temperatures and temperature gradients, and lowering fuel consumption associated with environmental control. The HDT Shade Fly comes in three variants: Shade Fly Mesh, Shade Fly Mesh Camouflage or Shade Fly ULCANS. The Shade Fly is modular and can be scaled to fit various shelter models. Shock-cord poles made of 7075 aluminum for strength, durability and crush-resistance support the Shade Fly fabric. Each section of the pole is no more than 63” (160 cm) for easy storage and transportation. The universal fly design easily fits over HDT AirBeam™ or Base-X® shelters as well as hard shelters, vehicles, containers or areas to provide shade or act as a solar barrier. Use of the Shade Fly with HDT Shelters has proved to reduce internal shelter temperatures 10 – 18°F (5.5 – 10°C), reducing the environmental control requirements and needed power supply. Thus, a smaller generator or renewable energy resource (such as the HDT Expeditionary Solar Power System) would provide sufficient power supply for small base camp operations. Using solar power establishes energy self-sufficiency. In moderate to hot conditions, the shade fly can either reduce ECU run times or decrease the number of required ECUs for the same level of comfort. In mild conditions, the shade fly would eliminate the need for an ECU.
Description
HDT makes the most advanced expeditionary shelters that feature inherent energy efficient characteristics. The HDT Shade Fly provides an additional layer of solar protection, reducing shelter interior temperatures and temperature gradients, and lowering fuel consumption associated with environmental control. The HDT Shade Fly comes in three variants: Shade Fly Mesh, Shade Fly Mesh Camouflage or Shade Fly ULCANS. The Shade Fly is modular and can be scaled to fit various shelter models. Shock-cord poles made of 7075 aluminum for strength, durability and crush-resistance support the Shade Fly fabric. Each section of the pole is no more than 63” (160 cm) for easy storage and transportation. The universal fly design easily fits over HDT AirBeam™ or Base-X® shelters as well as hard shelters, vehicles, containers or areas to provide shade or act as a solar barrier. Use of the Shade Fly with HDT Shelters has proved to reduce internal shelter temperatures 10 – 18°F (5.5 – 10°C), reducing the environmental control requirements and needed power supply. Thus, a smaller generator or renewable energy resource (such as the HDT Expeditionary Solar Power System) would provide sufficient power supply for small base camp operations. Using solar power establishes energy self-sufficiency. In moderate to hot conditions, the shade fly can either reduce ECU run times or decrease the number of required ECUs for the same level of comfort. In mild conditions, the shade fly would eliminate the need for an ECU.

Suppliers

Company
Product
Description
Supplier Links
Shade Fly - Shade Fly - HDT Global
Solon, OH, USA
Shade Fly
Shade Fly
Shade Fly Shade Fly
HDT makes the most advanced expeditionary shelters that feature inherent energy efficient characteristics. The HDT Shade Fly provides an additional layer of solar protection, reducing shelter interior temperatures and temperature gradients, and lowering fuel consumption associated with environmental control. The HDT Shade Fly comes in three variants: Shade Fly Mesh, Shade Fly Mesh Camouflage or Shade Fly ULCANS. The Shade Fly is modular and can be scaled to fit various shelter models. Shock-cord poles made of 7075 aluminum for strength, durability and crush-resistance support the Shade Fly fabric. Each section of the pole is no more than 63” (160 cm) for easy storage and transportation. The universal fly design easily fits over HDT AirBeam™ or Base-X® shelters as well as hard shelters, vehicles, containers or areas to provide shade or act as a solar barrier. Use of the Shade Fly with HDT Shelters has proved to reduce internal shelter temperatures 10 – 18°F (5.5 – 10°C), reducing the environmental control requirements and needed power supply. Thus, a smaller generator or renewable energy resource (such as the HDT Expeditionary Solar Power System) would provide sufficient power supply for small base camp operations. Using solar power establishes energy self-sufficiency. In moderate to hot conditions, the shade fly can either reduce ECU run times or decrease the number of required ECUs for the same level of comfort. In mild conditions, the shade fly would eliminate the need for an ECU.

HDT makes the most advanced expeditionary shelters that feature inherent energy efficient characteristics. The HDT Shade Fly provides an additional layer of solar protection, reducing shelter interior temperatures and temperature gradients, and lowering fuel consumption associated with environmental control. The HDT Shade Fly comes in three variants: Shade Fly Mesh, Shade Fly Mesh Camouflage or Shade Fly ULCANS.

The Shade Fly is modular and can be scaled to fit various shelter models. Shock-cord poles made of 7075 aluminum for strength, durability and crush-resistance support the Shade Fly fabric. Each section of the pole is no more than 63” (160 cm) for easy storage and transportation. The universal fly design easily fits over HDT AirBeam™ or Base-X® shelters as well as hard shelters, vehicles, containers or areas to provide shade or act as a solar barrier.

Use of the Shade Fly with HDT Shelters has proved to reduce internal shelter temperatures 10 – 18°F (5.5 – 10°C), reducing the environmental control requirements and needed power supply. Thus, a smaller generator or renewable energy resource (such as the HDT Expeditionary Solar Power System) would provide sufficient power supply for small base camp operations. Using solar power establishes energy self-sufficiency. In moderate to hot conditions, the shade fly can either reduce ECU run times or decrease the number of required ECUs for the same level of comfort. In mild conditions, the shade fly would eliminate the need for an ECU.

Supplier's Site

Technical Specifications

  HDT Global
Product Category Industrial Shelters
Product Number Shade Fly
Product Name Shade Fly
Type Tent
Unlock Full Specs
to access all available technical data

Similar Products

X-Ray Rooms -  - MarShield
Specs
Type Attendent Booth
Covering   Encapsulated Lead
View Details
Industrial Steel Canopies -  - MiTek Inc
Specs
Type Canopy
Covering   Steel
View Details
Temporary Warehouse Structures -  - Steel Guard Safety Corp.
Steel Guard Safety Corp.
Specs
Type Barn; Emergency Operations Shelter; Equipment Shelter; Garage; Shed; Tent
Covering   Vinyl
Options Portable; Rapid Deployment
View Details
Medical & Emergency Operations - 25 Bed EMMTS - Square - HDT Global
Specs
Type Decontamination Shelter; Emergency Operations Shelter; Medical, Hospital Surge Capacity
Covering   Fabric
Options Climate Controlled; Lighting; Modular; Portable; Rapid Deployment; Trailer; On-board Power, Complete Water System
View Details