These compact power packs are intended, for intermittent or load/no load operation at stationary applications. Two pumps can be installed so that dual stage drives e.g. for presses or dual circuit systems can be easily accomplished. Tank size and drive power can be selected according to the system requirement. Compact hydraulic controls can be created by direct mounting of connection blocks and valve banks.
| HAWE North America Inc. | |
|---|---|
| Product Category | Hydraulic Power Units |
| Product Number | MPN 48 |
| Product Name | Hydraulic Power Pack |
| Operating Pressure | 870 to 10153 psi (612 to 7145 m H2O) |
| Flow | 0.6 to 11.1 GPM (2.36 to 41.89 L/min) |
| Power | 4.0 HP |