Harwin Plc Female 10 AWG Straight Solder High Power Contact M80-PF5

Description
Rated to 40A nominal, Straight Solder, suitable for 10 AWG cable. Specified as PF5 in a Mix-Tek connector part number. Gold finish on contact areas and termination. See instruction sheet IS-52 for advice on assembly to housing.
Request a Quote Datasheet
Description
Rated to 40A nominal, Straight Solder, suitable for 10 AWG cable. Specified as PF5 in a Mix-Tek connector part number. Gold finish on contact areas and termination. See instruction sheet IS-52 for advice on assembly to housing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female 10 AWG Straight Solder High Power Contact - M80-PF5 - Harwin Plc
Portsmouth, United Kingdom
Female 10 AWG Straight Solder High Power Contact
M80-PF5
Female 10 AWG Straight Solder High Power Contact M80-PF5
Rated to 40A nominal, Straight Solder, suitable for 10 AWG cable. Specified as PF5 in a Mix-Tek connector part number. Gold finish on contact areas and termination. See instruction sheet IS-52 for advice on assembly to housing.
  • Rated to 40A nominal, Straight Solder, suitable for 10 AWG cable.
  • Specified as PF5 in a Mix-Tek connector part number.
  • Gold finish on contact areas and termination. See instruction sheet IS-52 for advice on assembly to housing.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number M80-PF5
Product Name Female 10 AWG Straight Solder High Power Contact
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
Current Rating 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male DIL Cable Housing, no Screw-Lok - G125-324209600 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Female Contact with 30 AWG wire, 150mm, double-end - G125-FW30150AAF9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
Headers & Wire Housings - G125-9602602 - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Male 14 AWG Straight Solder Power Contact - M80-336 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details