Harwin Plc Female 20 AWG Straight Crimp Power Contact M80-329

Description
Straight Crimp, suitable for 20 AWG cable. Specified as 329 in a Mix-Tek connector part number. Use with any female Datamate Mix-Tek housing in a power/coax cavity. Gold finish on contact areas and termination. See instruction sheet IS-52 for advice on assembly to housing.
Request a Quote Datasheet
Description
Straight Crimp, suitable for 20 AWG cable. Specified as 329 in a Mix-Tek connector part number. Use with any female Datamate Mix-Tek housing in a power/coax cavity. Gold finish on contact areas and termination. See instruction sheet IS-52 for advice on assembly to housing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female 20 AWG Straight Crimp Power Contact - M80-329 - Harwin Plc
Portsmouth, United Kingdom
Female 20 AWG Straight Crimp Power Contact
M80-329
Female 20 AWG Straight Crimp Power Contact M80-329
Straight Crimp, suitable for 20 AWG cable. Specified as 329 in a Mix-Tek connector part number. Use with any female Datamate Mix-Tek housing in a power/coax cavity. Gold finish on contact areas and termination. See instruction sheet IS-52 for advice on assembly to housing.
  • Straight Crimp, suitable for 20 AWG cable.
  • Specified as 329 in a Mix-Tek connector part number. Use with any female Datamate Mix-Tek housing in a power/coax cavity.
  • Gold finish on contact areas and termination. See instruction sheet IS-52 for advice on assembly to housing.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number M80-329
Product Name Female 20 AWG Straight Crimp Power Contact
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 5 amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male DIL Cable Housing, no Latches - G125-3043496L0 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Headers & Wire Housings - G125-9641000 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Female 18 AWG Straight Crimp Power Contact - M80-328 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 8 amps
View Details
Female 14 AWG Straight Solder Power Contact - M80-326 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details