Harwin Plc
Female Vertical Throughboard Power Contact
M80-321
Description
Vertical orientation with 3.5mm PC Tail.
Specified as 321 in a Mix-Tek connector part number.
Gold finish on contact area and termination.
Request a Quote
Email Supplier
Datasheet
Description
Vertical orientation with 3.5mm PC Tail.
Specified as 321 in a Mix-Tek connector part number.
Gold finish on contact area and termination.
Request a Quote
Email Supplier
Datasheet
Suppliers
Female Vertical Throughboard Power Contact
M80-321
Vertical orientation with 3.5mm PC Tail.
Specified as 321 in a Mix-Tek connector part number.
Gold finish on contact area and termination.
- Vertical orientation with 3.5mm PC Tail.
- Specified as 321 in a Mix-Tek connector part number.
- Gold finish on contact area and termination.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
M80-321 |
|
Product Name
|
Female Vertical Throughboard Power Contact |
|
Product Type
|
PCB Pins
|
|
RoHS Compliant
|
RoHS Compliant
|
|
Mounting
|
Solder
|
|
Current Rating
|
20 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
RoHS Compliant
RoHS Compliant
Current Rating
10 amps
Operating Temperature
-65 to 150 C (-85 to 302 F)
View Details
RoHS Compliant
RoHS Compliant
Current Rating
2.8 amps
Operating Temperature
-65 to 150 C (-85 to 302 F)
View Details
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Current Rating
3.3 amps
View Details