Harwin Plc
Male Vertical Throughboard Coax Contact
M80-311
Description
Vertical orientation with 3mm PC Tail.
Specified as 311 in a Mix-Tek connector part number.
Gold finish on contact areas and termination.
Request a Quote
Email Supplier
Datasheet
Description
Vertical orientation with 3mm PC Tail.
Specified as 311 in a Mix-Tek connector part number.
Gold finish on contact areas and termination.
Request a Quote
Email Supplier
Datasheet
Suppliers
Male Vertical Throughboard Coax Contact
M80-311
Vertical orientation with 3mm PC Tail.
Specified as 311 in a Mix-Tek connector part number.
Gold finish on contact areas and termination.
- Vertical orientation with 3mm PC Tail.
- Specified as 311 in a Mix-Tek connector part number.
- Gold finish on contact areas and termination.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
M80-311 |
|
Product Name
|
Male Vertical Throughboard Coax Contact |
|
Product Type
|
PCB Pins
|
|
RoHS Compliant
|
RoHS Compliant
|
|
Mounting
|
Solder
|
|
Current Rating
|
0.5000 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Current Rating
10 amps
View Details
RoHS Compliant
RoHS Compliant
Current Rating
10 amps
Operating Temperature
-65 to 150 C (-85 to 302 F)
View Details
RoHS Compliant
RoHS Compliant
Current Rating
10 amps
Operating Temperature
-65 to 150 C (-85 to 302 F)
View Details