Harwin Plc Female RG178 Right-Angled Coax Contact M80-308

Description
90° Angled, suitable for Ø2mm coax cable (RG178). Solder to inner contact, crimp outer sleeve. Specified as 308 in a Mix-Tek connector part number. Use with any female Datamate Mix-Tek housing in a power/coax cavity. Gold finish on contact areas and termination. See instruction sheet IS-52 for advice on assembly to housing.
Request a Quote Datasheet
Description
90° Angled, suitable for Ø2mm coax cable (RG178). Solder to inner contact, crimp outer sleeve. Specified as 308 in a Mix-Tek connector part number. Use with any female Datamate Mix-Tek housing in a power/coax cavity. Gold finish on contact areas and termination. See instruction sheet IS-52 for advice on assembly to housing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female RG178 Right-Angled Coax Contact - M80-308 - Harwin Plc
Portsmouth, United Kingdom
Female RG178 Right-Angled Coax Contact
M80-308
Female RG178 Right-Angled Coax Contact M80-308
90° Angled, suitable for Ø2mm coax cable (RG178). Solder to inner contact, crimp outer sleeve. Specified as 308 in a Mix-Tek connector part number. Use with any female Datamate Mix-Tek housing in a power/coax cavity. Gold finish on contact areas and termination. See instruction sheet IS-52 for advice on assembly to housing.
  • 90° Angled, suitable for Ø2mm coax cable (RG178). Solder to inner contact, crimp outer sleeve.
  • Specified as 308 in a Mix-Tek connector part number. Use with any female Datamate Mix-Tek housing in a power/coax cavity.
  • Gold finish on contact areas and termination. See instruction sheet IS-52 for advice on assembly to housing.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number M80-308
Product Name Female RG178 Right-Angled Coax Contact
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
Current Rating 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Female Contact with 26 AWG wire, 150mm, single-end - G125-FW10150AAL9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
5+5 Pos. Female DIL Cable Housing, no Screw-Lok - G125-224109600 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
Headers & Wire Housings - B5743-208-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
25+25 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount - G125-3245096M2 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details