- Trained on our vast library of engineering resources.

Harwin Plc Male-Female Contacts with 28 AWG wire, 150mm G125-MW20150F94

Description
Single Pre-Crimped Contact, Male-to-Female with white 28 AWG cable, 150mm (6″) long. Manufactured with the G125-1020005 male and G125-0020005 female crimp contact. Gold finish on contact area. Can be used in either Gecko-SL crimp housings (female G125-224 series, male G125-324 series) or Gecko Latch crimp housings (female G125-204 series, male G125-304 series).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male-Female Contacts with 28 AWG wire, 150mm - G125-MW20150F94 - Harwin Plc
Portsmouth, United Kingdom
Male-Female Contacts with 28 AWG wire, 150mm
G125-MW20150F94
Male-Female Contacts with 28 AWG wire, 150mm G125-MW20150F94
Single Pre-Crimped Contact, Male-to-Female with white 28 AWG cable, 150mm (6″) long. Manufactured with the G125-1020005 male and G125-0020005 female crimp contact. Gold finish on contact area. Can be used in either Gecko-SL crimp housings (female G125-224 series, male G125-324 series) or Gecko Latch crimp housings (female G125-204 series, male G125-304 series).
  • Single Pre-Crimped Contact, Male-to-Female with white 28 AWG cable, 150mm (6″) long.
  • Manufactured with the G125-1020005 male and G125-0020005 female crimp contact. Gold finish on contact area.
  • Can be used in either Gecko-SL crimp housings (female G125-224 series, male G125-324 series) or Gecko Latch crimp housings (female G125-204 series, male G125-304 series).
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number G125-MW20150F94
Product Name Male-Female Contacts with 28 AWG wire, 150mm
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Female Contact with 28 AWG wire, 300mm, double-end - G125-FW20300F94 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
8+2 Pos. Male Cable Housing, Screw-Lok - G125-32496M1-01-08-01 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Female Power Contact with 18 AWG wire, 300mm, single-end - G125-FP10300L99 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 10 amps
View Details
7+7 Pos. Female DIL Vertical Throughboard IC Socket - D2814-42 - Harwin Plc
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details