Harwin Plc Male-Female Contacts with 26 AWG wire, 235mm G125-MW10235F94

Description
Single Pre-Crimped Contact, Male-to-Female with white 26 AWG cable, 235mm long. Manufactured with the G125-1010005 male and G125-0010005 female crimp contact. Gold finish on contact area. Can be used in either Gecko-SL crimp housings (female G125-224 series, male G125-324 series) or Gecko Latch crimp housings (female G125-204 series, male G125-304 series).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male-Female Contacts with 26 AWG wire, 235mm - G125-MW10235F94 - Harwin Plc
Portsmouth, United Kingdom
Male-Female Contacts with 26 AWG wire, 235mm
G125-MW10235F94
Male-Female Contacts with 26 AWG wire, 235mm G125-MW10235F94
Single Pre-Crimped Contact, Male-to-Female with white 26 AWG cable, 235mm long. Manufactured with the G125-1010005 male and G125-0010005 female crimp contact. Gold finish on contact area. Can be used in either Gecko-SL crimp housings (female G125-224 series, male G125-324 series) or Gecko Latch crimp housings (female G125-204 series, male G125-304 series).
  • Single Pre-Crimped Contact, Male-to-Female with white 26 AWG cable, 235mm long.
  • Manufactured with the G125-1010005 male and G125-0010005 female crimp contact. Gold finish on contact area.
  • Can be used in either Gecko-SL crimp housings (female G125-224 series, male G125-324 series) or Gecko Latch crimp housings (female G125-204 series, male G125-304 series).
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number G125-MW10235F94
Product Name Male-Female Contacts with 26 AWG wire, 235mm
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Male Power Contact with 18 AWG wire, 150mm, double-end - G125-MP10150M99 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 10 amps
View Details
8+2 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F3-01-08-01 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Male-Female Power Contacts with 18 AWG wire, 450mm - G125-MP10450F99 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 10 amps
View Details
12+12 Pos. Female DIL Cable Housing - M20-1071200 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 3 amps
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details