Harwin Plc 5+5 Pos. Female DIL 28 AWG Cable Assembly, single-end, Screw-Lok Reverse Fix Panel Mount G125-FC21005F3-XXXXL

Description
Female Single-Ended with white 28 AWG cable, variable length (XXXXmm) – 10 contacts (5+5). Fitted with threaded Screw-Lok fixings (for reverse fixing) with 5.2mm panel mount studs. Use slotted nut G125-4510000B for front panel mounting. Manufactured with G125-0020005 crimp contacts, G125-2241096F3 Double Row crimp housing. Gold finish on contact area. Compatible with metal backshell for panel mount (G125-9601002). For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Female DIL 28 AWG Cable Assembly, single-end, Screw-Lok Reverse Fix Panel Mount - G125-FC21005F3-XXXXL - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Female DIL 28 AWG Cable Assembly, single-end, Screw-Lok Reverse Fix Panel Mount
G125-FC21005F3-XXXXL
5+5 Pos. Female DIL 28 AWG Cable Assembly, single-end, Screw-Lok Reverse Fix Panel Mount G125-FC21005F3-XXXXL
Female Single-Ended with white 28 AWG cable, variable length (XXXXmm) – 10 contacts (5+5). Fitted with threaded Screw-Lok fixings (for reverse fixing) with 5.2mm panel mount studs. Use slotted nut G125-4510000B for front panel mounting. Manufactured with G125-0020005 crimp contacts, G125-2241096F3 Double Row crimp housing. Gold finish on contact area. Compatible with metal backshell for panel mount (G125-9601002). For complete pin numbering or pin out information, see Component Specification C125XX.
  • Female Single-Ended with white 28 AWG cable, variable length (XXXXmm) – 10 contacts (5+5). Fitted with threaded Screw-Lok fixings (for reverse fixing) with 5.2mm panel mount studs. Use slotted nut G125-4510000B for front panel mounting.
  • Manufactured with G125-0020005 crimp contacts, G125-2241096F3 Double Row crimp housing. Gold finish on contact area. Compatible with metal backshell for panel mount (G125-9601002).
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Cable Assemblies
Product Number G125-FC21005F3-XXXXL
Product Name 5+5 Pos. Female DIL 28 AWG Cable Assembly, single-end, Screw-Lok Reverse Fix Panel Mount
Gender Female-Female
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Female DIL 26 AWG Cable Assembly, 350mm, single-end, for Latches - G125-FC10605L0-0350L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
13+13 Pos. Female DIL 28 AWG Cable Assembly, single-end, for Latches - G125-FC22668L0-XXXXL - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
3+3 Pos. Female DIL 26 AWG Cable Assembly, 170mm, double-end, for Latches - G125-FC10605L0-0170F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
25+25 Pos. Female DIL 26 AWG Cable Assembly, double-end, Screw-Lok - G125-FC15005F1-XXXXF1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details