Harwin Plc 8+2 Pos. Female 28 AWG+18 AWG Cable Assembly, double-end, Screw-Lok G125-FC208F1-1B1B-XXXXF1

Description
Female-to-Female, variable length (XXXXmm) – 8 signal contacts (4+4) with white 28 AWG cable and 2 power contacts with white 18 AWG cable. Fitted with floating Screw-Lok fixings including a hexagonal socket head, Mate-before-Lock. Manufactured with G125-0020005 signal crimp contacts, G125-0500005 power crimp contacts and G125-22496F1-01-08-0 1 cable housings. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8+2 Pos. Female 28 AWG+18 AWG Cable Assembly, double-end, Screw-Lok - G125-FC208F1-1B1B-XXXXF1 - Harwin Plc
Portsmouth, United Kingdom
8+2 Pos. Female 28 AWG+18 AWG Cable Assembly, double-end, Screw-Lok
G125-FC208F1-1B1B-XXXXF1
8+2 Pos. Female 28 AWG+18 AWG Cable Assembly, double-end, Screw-Lok G125-FC208F1-1B1B-XXXXF1
Female-to-Female, variable length (XXXXmm) – 8 signal contacts (4+4) with white 28 AWG cable and 2 power contacts with white 18 AWG cable. Fitted with floating Screw-Lok fixings including a hexagonal socket head, Mate-before-Lock. Manufactured with G125-0020005 signal crimp contacts, G125-0500005 power crimp contacts and G125-22496F1-01-08-0 1 cable housings. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Female-to-Female, variable length (XXXXmm) – 8 signal contacts (4+4) with white 28 AWG cable and 2 power contacts with white 18 AWG cable. Fitted with floating Screw-Lok fixings including a hexagonal socket head, Mate-before-Lock.
  • Manufactured with G125-0020005 signal crimp contacts, G125-0500005 power crimp contacts and G125-22496F1-01-08-01 cable housings. Gold finish on contact area.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Cable Assemblies
Product Number G125-FC208F1-1B1B-XXXXF1
Product Name 8+2 Pos. Female 28 AWG+18 AWG Cable Assembly, double-end, Screw-Lok
Gender Female-Female
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Female DIL 28 AWG Cable Assembly, 450mm, single-end, Screw-Lok - G125-FC20605F1-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
3+3 Pos. Female DIL 28 AWG Cable Assembly, single-end, for Latches - G125-FC20605L0-XXXXL - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
3+3 Pos. Female DIL 26 AWG Cable Assembly, single-end, Screw-Lok - G125-FC10668F1-XXXXL - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
25+25 Pos. Female DIL 28 AWG Cable Assembly, 150mm, double-end, Screw-Lok - G125-FC25005F1-0150F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details