H2W Technologies NCM Voice Coil Linear Actuator NCM05-23-100-3LB

Description
This moving magnet actuator (NCM05-23-100-3LB) comes supplied with an integrated recirculating ball bushing linear bearing, which has been selected especially for the usage with this actuator.
Description
This moving magnet actuator (NCM05-23-100-3LB) comes supplied with an integrated recirculating ball bushing linear bearing, which has been selected especially for the usage with this actuator.
Datasheet
Datasheet Summary
Powered by GS/AI

The NCM05-23-100-3LB is a moving magnet non-commutated DC linear actuator designed for precise linear motion applications. It features a stroke length of 0.50 inches (12.7 mm) and a total mass of 4.52 lbs (2050 grams), with a moving mass of 0.90 lbs (410 grams). The actuator provides a continuous force of 10 lbs (45 N) and can achieve a peak force of 30 lbs (134 N) under specific conditions. Electrical specifications include a resistance of 8.0 ohms, an inductance of 3.6 mH, and a back EMF of 0.68 V/inch per second (26.7 V/m/sec). The actuator has a motor constant of 2.12 lbs/sqrt(Watt) and a force constant of 6.0 lbs/Amp (26.7 N/Amp). It is capable of handling a maximum power of 200 Watts at 100% duty cycle and 22 Watts at 10% duty cycle. This actuator is equipped with an integrated recirculating ball bushing linear bearing, enhancing its performance in linear motion applications.

Datasheet Summary
Powered by GS/AI

The NCM05-23-100-3LB is a moving magnet non-commutated DC linear actuator designed for precise linear motion applications. It features a stroke length of 0.50 inches (12.7 mm) and a total mass of 4.52 lbs (2050 grams), with a moving mass of 0.90 lbs (410 grams). The actuator provides a continuous force of 10 lbs (45 N) and can achieve a peak force of 30 lbs (134 N) under specific conditions. Electrical specifications include a resistance of 8.0 ohms, an inductance of 3.6 mH, and a back EMF of 0.68 V/inch per second (26.7 V/m/sec). The actuator has a motor constant of 2.12 lbs/sqrt(Watt) and a force constant of 6.0 lbs/Amp (26.7 N/Amp). It is capable of handling a maximum power of 200 Watts at 100% duty cycle and 22 Watts at 10% duty cycle. This actuator is equipped with an integrated recirculating ball bushing linear bearing, enhancing its performance in linear motion applications.

Suppliers

Company
Product
Description
Supplier Links
NCM Voice Coil Linear Actuator - NCM05-23-100-3LB - H2W Technologies
Santa Clarita, CA, USA
NCM Voice Coil Linear Actuator
NCM05-23-100-3LB
NCM Voice Coil Linear Actuator NCM05-23-100-3LB
This moving magnet actuator (NCM05-23-100-3LB) comes supplied with an integrated recirculating ball bushing linear bearing, which has been selected especially for the usage with this actuator.

This moving magnet actuator (NCM05-23-100-3LB) comes supplied with an integrated recirculating ball bushing linear bearing, which has been selected especially for the usage with this actuator.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Voice Coil Actuators and Motors
Product Number NCM05-23-100-3LB
Product Name NCM Voice Coil Linear Actuator
Device Type Linear
Peak Current 5 amps
Continuous Power 22 watts
Electrical Time Constant 450 µs
DC Resistance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Housed Linear Voice Coil Actuator - LAH43-86-001Z - Sensata Technologies
Specs
Device Type Linear
Peak Force (FP) 340 lbs (154 kg)
Linear Stroke 1.25 inch (31.7 mm)
View Details
Voice Coil Motor - VM2618 - GEEPLUS Inc.
Specs
Device Type Linear
Peak Current 0.1410 to 0.7710 amps
Continuous Power 10 watts
View Details
Voice Coil PIFOC Focus Drive for Objectives - V-308 - PI (Physik Instrumente) L.P.
Specs
Peak Current 3.5 amps
Coil Inductance 0.8500 mH
View Details