STS52-P1=5 LBS 316 STAINLESS EF015-32 1.50" STROKE
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Gas Springs |
| Product Number | STS52-005-A |
| Product Name | Gas Springs & Dampers, Mini Gas Springs |
| Dampening Method | Gas |
| Stroke | 1.4 inch (35.56 mm) |
| Extended Length | 5.59 inch (142 mm) |
| Maximum Force (P1) | 5 lbs (2.27 kg) |