STS48-P1=40 LBS STAINLESS EF030 8.00" STROKE
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Gas Springs |
| Product Number | STS48-040-C |
| Product Name | Gas Springs & Dampers, Standard Gas Springs |
| Dampening Method | Gas |
| Stroke | 8 inch (203 mm) |
| Extended Length | 19.68 inch (500 mm) |
| Maximum Force (P1) | 40 lbs (18.14 kg) |