STS46-P1=100 LBS STAINLESS EF030 5.50" STROKE
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Gas Springs |
| Product Number | STS46-100-C |
| Product Name | Gas Springs & Dampers, Standard Gas Springs |
| Dampening Method | Gas |
| Stroke | 5.5 inch (140 mm) |
| Extended Length | 15 inch (381 mm) |
| Maximum Force (P1) | 100 lbs (45.35 kg) |