STS46-P1=40 LBS STAINLESS EF090A-32 5.50" STROKE
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Gas Springs |
| Product Number | STS46-040-I |
| Product Name | Gas Springs & Dampers, Standard Gas Springs |
| Dampening Method | Gas |
| Stroke | 5.5 inch (140 mm) |
| Extended Length | 15 inch (381 mm) |
| Maximum Force (P1) | 40 lbs (18.14 kg) |