STS24-P1=30 LBS STAINLESS EF030 7.00" STROKE
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Gas Springs |
| Product Number | STS24-030-C |
| Product Name | Gas Springs & Dampers, Standard Gas Springs |
| Dampening Method | Gas |
| Stroke | 7 inch (178 mm) |
| Extended Length | 19.63 inch (499 mm) |
| Maximum Force (P1) | 30 lbs (13.61 kg) |