GGN23-P1=40 LBS THREADED ENDS 6.00" STROKE BLACK NITRIDE ROD
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Gas Springs |
| Product Number | GGN23-040-X |
| Product Name | Gas Springs & Dampers, Standard Gas Springs |
| Dampening Method | Gas |
| Stroke | 6 inch (152 mm) |
| Extended Length | 15.58 inch (396 mm) |
| Maximum Force (P1) | 40 lbs (18.14 kg) |